Fluke Thermocouples, Temperature Probes 80PK-22

Description
The Fluke 80PK-22 Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. Type-K thermocouple. Measurement range: -40 to 1090°C Sensor Type = K Probe Type = Type K Thermocouple Probe Length = 213mm Probe Diameter = 3.2mm Maximum Temperature Measurement = +1090 °C Cable Length = 1m Best Accuracy = ±2.2 °C Connector Type = Miniature Thermocouple
Request a Quote Datasheet
Description
The Fluke 80PK-22 Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. Type-K thermocouple. Measurement range: -40 to 1090°C Sensor Type = K Probe Type = Type K Thermocouple Probe Length = 213mm Probe Diameter = 3.2mm Maximum Temperature Measurement = +1090 °C Cable Length = 1m Best Accuracy = ±2.2 °C Connector Type = Miniature Thermocouple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8507669 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Fluke 80PK-22 Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. Type-K thermocouple. Measurement range: -40 to 1090°C Sensor Type = K Probe Type = Type K Thermocouple Probe Length = 213mm Probe Diameter = 3.2mm Maximum Temperature Measurement = +1090 °C Cable Length = 1m Best Accuracy = ±2.2 °C Connector Type = Miniature Thermocouple

The Fluke 80PK-22 Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath.
Type-K thermocouple. Measurement range: -40 to 1090°C
Sensor Type = K
Probe Type = Type K Thermocouple
Probe Length = 213mm
Probe Diameter = 3.2mm
Maximum Temperature Measurement = +1090 °C
Cable Length = 1m
Best Accuracy = ±2.2 °C
Connector Type = Miniature Thermocouple

Supplier's Site
Thermocouples, Temperature Probes - 80PK-22-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
80PK-22-ND
Thermocouples, Temperature Probes 80PK-22-ND
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Rounded -40 ~ 1994°F (-40 ~ 1090°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Rounded -40 ~ 1994°F (-40 ~ 1090°C)"

Buy Now Datasheet
Temperature Probe - 80PK-22 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-22
Temperature Probe 80PK-22
The 80PK-22 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-22 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-22 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-22 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-22 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-22 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site
Probe, Temperature;SureGrip;Immersion; -40 to 1090 degC;Type-K Thermocouple - 70145584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Temperature;SureGrip;Immersion; -40 to 1090 degC;Type-K Thermocouple
70145584
Probe, Temperature;SureGrip;Immersion; -40 to 1090 degC;Type-K Thermocouple 70145584
Function Generator, 0.1 Hz to 10 MHz Frequency Output The 80PK-22 SureGripTM Immersion Temperature Probe is designed for use in liquids or gels. The probe can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 40-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (0.312-in) pin spacing. The 80PK-22 can be used with any temperaturemeasuring instrument that is designed to accept Type K thermocouples and has a miniature connector input. Note - The 80PK-22 is not recommended for use in food or beverage preparation. Use 80PK-25 for food preparation. Features: Type-K thermocouple for use in liquids and gels Measurement range:-40 to 1090°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Function Generator, 0.1 Hz to 10 MHz Frequency Output
The 80PK-22 SureGripTM Immersion Temperature Probe is designed for use in liquids or gels. The probe can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 40-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (0.312-in) pin spacing. The 80PK-22 can be used with any temperaturemeasuring instrument that is designed to accept Type K thermocouples and has a miniature connector input.
Note - The 80PK-22 is not recommended for use in food or beverage preparation. Use 80PK-25 for food preparation.
Features:

  • Type-K thermocouple for use in liquids and gels
  • Measurement range:-40 to 1090°C
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 8507669 80PK-22-ND 80PK-22 70145584
Product Name Thermocouples, Temperature Probes Temperature Probe Probe, Temperature;SureGrip;Immersion; -40 to 1090 degC;Type-K Thermocouple
Sensed Temperature 1994 F (1090 C) -40 to 1994 F (-40 to 1090 C) -40 to ? F (-40 to ? C)
Base, Noble and Refractory Metal Type K K K
Diameter or Width Range 0.1260 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Shim Stock Thermocouples - Style TSW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; N; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details