SKF Group (The) TIHP20

Description
Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K Probe Type = Surface Probe Length = 130mm Maximum Temperature Measurement = +1372 °C Best Accuracy = ±0.5 % Connector Type = Type-K
Request a Quote
Description
Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K Probe Type = Surface Probe Length = 130mm Maximum Temperature Measurement = +1372 °C Best Accuracy = ±0.5 % Connector Type = Type-K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1248440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K Probe Type = Surface Probe Length = 130mm Maximum Temperature Measurement = +1372 °C Best Accuracy = ±0.5 % Connector Type = Type-K

Type K temperature probe from SKF for use with induction bearing heaters.
Sensor Type = K
Probe Type = Surface
Probe Length = 130mm
Maximum Temperature Measurement = +1372 °C
Best Accuracy = ±0.5 %
Connector Type = Type-K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 1248440
Sensed Temperature 2502 F (1372 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034526-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type T
View Details
Temperature Measurement in Liquids, Cooling water tube thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 inch (1.5 mm)
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Industrial Thermocouples Weatherproof Head with Welded Sheath, No Process Connection - THERMOCOUPLE/STYLE 21 - United Electric Controls Company
Specs
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details