Testo Inc. 0602 1793

Description
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Air Probe Length = 115mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL
Request a Quote
Description
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Air Probe Length = 115mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5185229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Air Probe Length = 115mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL

Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector
Sensor Type = K
Probe Type = Air
Probe Length = 115mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m
Calibrated = SYSCAL

Supplier's Site
 - 5120519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Air Probe Length = 115mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m

Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector
Sensor Type = K
Probe Type = Air
Probe Length = 115mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 5185229
Sensed Temperature 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details