Testo Inc. 0603 1993

Description
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Surface Probe Length = 50 mm, 112 mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +350 °C Cable Length = 1.2m Best Accuracy = ±0.2 °C
Request a Quote
Description
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Surface Probe Length = 50 mm, 112 mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +350 °C Cable Length = 1.2m Best Accuracy = ±0.2 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5120575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Surface Probe Length = 50 mm, 112 mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +350 °C Cable Length = 1.2m Best Accuracy = ±0.2 °C

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately.
Sensor Type = T
Probe Type = Surface
Probe Length = 50 mm, 112 mm
Probe Diameter = 5 mm, 6 mm
Maximum Temperature Measurement = +350 °C
Cable Length = 1.2m
Best Accuracy = ±0.2 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 5120575
Sensed Temperature 662 F (350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with Terminal Heads and Adjustable Mounting Fittings -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Hazardous Location, Explosion-Proof-Approved, Spring-Loaded Thermocouple Assembly - XP06 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element; Double Element; More Than Two Elements
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details