Testo Inc. 0603 1293

Description
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Immersion, Penetration Probe Length = 50 mm, 112 mm Probe Diameter = 4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.2 °C Calibrated = SYSCAL
Request a Quote
Description
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Immersion, Penetration Probe Length = 50 mm, 112 mm Probe Diameter = 4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.2 °C Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9119838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Immersion, Penetration Probe Length = 50 mm, 112 mm Probe Diameter = 4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.2 °C Calibrated = SYSCAL

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately.
Sensor Type = T
Probe Type = Immersion, Penetration
Probe Length = 50 mm, 112 mm
Probe Diameter = 4 mm, 5 mm
Maximum Temperature Measurement = +350 °C
Best Accuracy = ±0.2 °C
Calibrated = SYSCAL

Supplier's Site
 - 5120727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Immersion, Penetration Probe Length = 50 mm, 112 mm Probe Diameter = 4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.2 °C

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately.
Sensor Type = T
Probe Type = Immersion, Penetration
Probe Length = 50 mm, 112 mm
Probe Diameter = 4 mm, 5 mm
Maximum Temperature Measurement = +350 °C
Best Accuracy = ±0.2 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 9119838
Sensed Temperature 662 F (350 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details