Fluke Thermocouples, Temperature Probes 80PK-11

Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Cuff -22 ~ 221°F (-30 ~ 105°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Cuff -22 ~ 221°F (-30 ~ 105°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 80PK-11-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
80PK-11-ND
Thermocouples, Temperature Probes 80PK-11-ND
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Cuff -22 ~ 221°F (-30 ~ 105°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Contact, Cuff -22 ~ 221°F (-30 ~ 105°C)"

Buy Now Datasheet
 - 8507663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for hands free measurement of HVAC temperature measuring applications. Use multiple and leave in place for route based routine maintenance. Type-K thermocouple. Measurement Range: -30 ºC to +105 ºC. Min usable pipe diameter: 3.8 cm (1.5 in). Max. usable pipe diameter: 14 cm (5.5 in) . Width of attachment: 2.5 cm (1 in) Sensor Type = K Probe Type = Bead Maximum Temperature Measurement = +105 °C Cable Length = 0.5m Best Accuracy = ±0.1 °C Connector Type = Miniature Thermocouple

Designed for hands free measurement of HVAC temperature measuring applications. Use multiple and leave in place for route based routine maintenance.
Type-K thermocouple. Measurement Range: -30 ºC to +105 ºC. Min usable pipe diameter: 3.8 cm (1.5 in). Max. usable pipe diameter: 14 cm (5.5 in) . Width of attachment: 2.5 cm (1 in)
Sensor Type = K
Probe Type = Bead
Maximum Temperature Measurement = +105 °C
Cable Length = 0.5m
Best Accuracy = ±0.1 °C
Connector Type = Miniature Thermocouple

Supplier's Site
Temperature Probe - 80PK-11 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-11
Temperature Probe 80PK-11
The 80PK-11 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-11 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-11 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-11 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-11 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-11 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 80PK-11-ND 8507663 80PK-11
Product Name Thermocouples, Temperature Probes Temperature Probe
Sensed Temperature -22 to 221 F (-30 to 105 C) 221 F (105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement on Surfaces, Surface thermocouple with ceramic housing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Surface
View Details
 - 3429123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details