Testo Inc. 0602 0293

Description
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Air, Immersion, Penetration Probe Length = 100mm Probe Diameter = 3.4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.5 °C
Request a Quote
Description
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Air, Immersion, Penetration Probe Length = 100mm Probe Diameter = 3.4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.5 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 331323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Air, Immersion, Penetration Probe Length = 100mm Probe Diameter = 3.4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.5 °C

Accessories for Testo 435 Indoor Air Quality Meters
Sensor Type = K
Probe Type = Air, Immersion, Penetration
Probe Length = 100mm
Probe Diameter = 3.4 mm, 5 mm
Maximum Temperature Measurement = +350 °C
Best Accuracy = ±0.5 °C

Supplier's Site
 - 5120799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Air, Immersion, Penetration Probe Length = 100mm Probe Diameter = 3.4 mm, 5 mm Maximum Temperature Measurement = +350 °C Best Accuracy = ±0.5 °C

Accessories for Testo 435 Indoor Air Quality Meters
Sensor Type = K
Probe Type = Air, Immersion, Penetration
Probe Length = 100mm
Probe Diameter = 3.4 mm, 5 mm
Maximum Temperature Measurement = +350 °C
Best Accuracy = ±0.5 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 331323
Sensed Temperature 662 F (350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Mounting Lug with Teflon or Fiberglass Leadwire - THERMOCOUPLE/STYLES 41F & 41T - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details