Testo Inc. 0628 0023

Description
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Insertion Probe Length = 500mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +350 °C
Request a Quote
Description
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Insertion Probe Length = 500mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +350 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5120604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately. Sensor Type = T Probe Type = Insertion Probe Length = 500mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +350 °C

Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto power-off if not being used. Probes must be ordered separately.
Sensor Type = T
Probe Type = Insertion
Probe Length = 500mm
Probe Diameter = 1.5mm
Maximum Temperature Measurement = +350 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 5120604
Sensed Temperature 662 F (350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T4) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature Measurement in Liquids, Cooling water tube thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 inch (1.5 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details