Accessories for Testo 435 Indoor Air Quality Meters
Sensor Type = K
Probe Type = Surface
Probe Tip Type = Pipe Clamp
Probe Diameter = 4mm
Maximum Temperature Measurement = +100 °C
Cable Length = 1.2m
Connector Type = Miniature Plug
| RS Components, Ltd. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 5185285 |
| Sensed Temperature | 212 F (100 C) |