Testo Inc. 0602 0693

Description
Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of –50 °C → +1000 °C. 14 mm LCD display. Applications: combustion smoke temperature measurement. Infra-red printer, available separately, is supplied with 4 batteries and a roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 150mm Probe Diameter = 2.5 mm, 4 mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m
Request a Quote
Description
Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of –50 °C → +1000 °C. 14 mm LCD display. Applications: combustion smoke temperature measurement. Infra-red printer, available separately, is supplied with 4 batteries and a roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 150mm Probe Diameter = 2.5 mm, 4 mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5120569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of –50 °C → +1000 °C. 14 mm LCD display. Applications: combustion smoke temperature measurement. Infra-red printer, available separately, is supplied with 4 batteries and a roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 150mm Probe Diameter = 2.5 mm, 4 mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m

Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of –50 °C → +1000 °C. 14 mm LCD display. Applications: combustion smoke temperature measurement. Infra-red printer, available separately, is supplied with 4 batteries and a roll of paper.
Sensor Type = K
Probe Type = Surface
Probe Length = 150mm
Probe Diameter = 2.5 mm, 4 mm
Maximum Temperature Measurement = +1000 °C
Cable Length = 1.2m

Supplier's Site
 - 8106248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of –50 °C → +1000 °C. 14 mm LCD display. Applications: combustion smoke temperature measurement. Infra-red printer, available separately, is supplied with 4 batteries and a roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 150mm Probe Diameter = 2.5 mm, 4 mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m Calibrated = SYSCAL

Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a measurement range of –50 °C → +1000 °C. 14 mm LCD display. Applications: combustion smoke temperature measurement. Infra-red printer, available separately, is supplied with 4 batteries and a roll of paper.
Sensor Type = K
Probe Type = Surface
Probe Length = 150mm
Probe Diameter = 2.5 mm, 4 mm
Maximum Temperature Measurement = +1000 °C
Cable Length = 1.2m
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 5120569
Sensed Temperature 1832 F (1000 C)
Unlock Full Specs
to access all available technical data

Similar Products

Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
MgO Insulated Thermocouple, Ext Leadwire -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details