RS Components, Ltd. 255550

Description
Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the temperature of rollers, for example in paper mills and other process applications Sensor Type = K Probe Type = Surface Probe Tip Type = Bow Probe Length = 110mm Probe Diameter = 60mm Maximum Temperature Measurement = +180 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the temperature of rollers, for example in paper mills and other process applications Sensor Type = K Probe Type = Surface Probe Tip Type = Bow Probe Length = 110mm Probe Diameter = 60mm Maximum Temperature Measurement = +180 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 255550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the temperature of rollers, for example in paper mills and other process applications Sensor Type = K Probe Type = Surface Probe Tip Type = Bow Probe Length = 110mm Probe Diameter = 60mm Maximum Temperature Measurement = +180 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the temperature of rollers, for example in paper mills and other process applications
Sensor Type = K
Probe Type = Surface
Probe Tip Type = Bow
Probe Length = 110mm
Probe Diameter = 60mm
Maximum Temperature Measurement = +180 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 255550
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Curved Probe; Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 3429151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3428940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details