Fluke Thermocouples, Temperature Probes 80PT-25

Description
"39.370"" (1000.00mm) T-Type Thermocouple Immersion / Penetration, Pointed -321 ~ 662°F (-196 ~ 350°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) T-Type Thermocouple Immersion / Penetration, Pointed -321 ~ 662°F (-196 ~ 350°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 80PT-25-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
80PT-25-ND
Thermocouples, Temperature Probes 80PT-25-ND
"39.370"" (1000.00mm) T-Type Thermocouple Immersion / Penetration, Pointed -321 ~ 662°F (-196 ~ 350°C)"

"39.370"" (1000.00mm) T-Type Thermocouple Immersion / Penetration, Pointed -321 ~ 662°F (-196 ~ 350°C)"

Buy Now Datasheet
 - 4723347 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = T Probe Type = Insertion Probe Tip Type = Conical Probe Length = 101.6mm Probe Diameter = 3.404mm Maximum Temperature Measurement = +350 °C Cable Length = 1m Best Accuracy = ±1 °C Connector Type = Miniature Thermocouple

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Sensor Type = T
Probe Type = Insertion
Probe Tip Type = Conical
Probe Length = 101.6mm
Probe Diameter = 3.404mm
Maximum Temperature Measurement = +350 °C
Cable Length = 1m
Best Accuracy = ±1 °C
Connector Type = Miniature Thermocouple

Supplier's Site
Temperature Probe - 80PT-25 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PT-25
Temperature Probe 80PT-25
The 80PT-25 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type: T, Copper/Constantan Measurement Range of Stainless Steel Probe: -196 °C to 350 °C (-320.8 °F to 662 °F) Accuracy: (With respect to ANSI MC96.1 Standard Limits of Error) Note: All error calculations should be done in °C and then scaled to °F. Range and Accuracy (% of reading) -196 °C to -150 °C; (-320.8 °F to -238 °F): ±3 % -150 °C to -40 °C; (-238 °F to -40 °F): ±2 °C -40 °C to 0 °C; (-40 °F to 32 °F): ±1 °C 0 °C to 350 °C; (32 °F to 662 °F): Max (±1 °C, ±0.75 % of reading) Output @ 25 °C (77 °F) =1.00 mV (reference junction at 0 °C) Seebeck Coefficient @ 25 °C (77 °F) = 40.50 µV / °C Measurement Time (Time Constant): 3.0 seconds in 100 °C still water at sea level pressure (5 time constants = 1 complete step change, i.e., 5 seconds) Maximum Voltage: 24 V ac rms or 60 V dc Maximum Temperature of Tip: 816 °C (1500 °F) Sheath Material: 316 Stainless Steel Dimensions Diameter: 3.4036 mm (.134 in) Length: 10.16 cm (4 in) Tip: 25 ° conical Grounding Junction welded to sheath Cable Length: 40 inches (1 meter) Insulation Material: PVC Maximum Temperature: 105 °C (221 °F) Jacket Color: Gray Food Service Limitation: The cable should not come in contact with food Conductors Type: T Size: AWG #24 stranded (7 strands of #32) Handle Material: Hytrel (food service grade) Maximum Temperature of Food in Contact with Handle: 65 °C (150 °F) Connector Type: Mini-thermocouple connector with .792 mm (.0312 in) pin spacing Material: Blue Hytrel (food service grade) Maximum Temperature: 125 °C (257 °F) Overall Probe Length: 22.23 cm (8.75 in) from tip to end of cable strain relief Protection Class 3. Relates solely to insulation and grounding properties defined in IEC 348. Measurement Considerations Instrument Compatibility The 80PT-25 is compatible with any temperature measuring instrument that accepts Type K thermocouples, has a miniature thermocouple connector, and has cold reference junction compensation. Accuracy of the temperature-measurin g instrument must be considered along with the 80PT-25 accuracy specification to determine the overall accuracy of the combination. Temperature Limitations The tip of the 80PT-25 has a continuous temperature rating of 350 °C (662 °F). However, the opposite end of the sheath nearest the handle should not be subjected to temperatures greater than 125 °C. This is the maximum temperature limitation of the Hytrel handle. See Food Service Limitations. Exposure Limitations The sheath material of the 80PT-25 is stainless steel. It should not be exposed to halides or sulfides. Food Service Limitations The 316 stainless steel probe is suitable for contact with hot or cold foods within the specified temperature range of the probe. However, the handle is made of Hytrel 5556 which is suitable for repeat food contact only under the following conditions: food temperature under 65 °C (150 °F), food alcohol content under 8 %. Food may be wet, dry, or fatty. Also, the cable should not come in contact with food. Measuring Technique The 80PT-25 should be inserted at least 31.75 mm (1.25 in) into the substance to be measured to minimize the shunting effect of the sheath.

The 80PT-25 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type: T, Copper/Constantan
  • Measurement Range of Stainless Steel Probe: -196 °C to 350 °C (-320.8 °F to 662 °F)

Accuracy: (With respect to ANSI MC96.1 Standard Limits of Error)

  • Note: All error calculations should be done in °C and then scaled to °F.

Range and Accuracy (% of reading)

  • -196 °C to -150 °C; (-320.8 °F to -238 °F): ±3 %
  • -150 °C to -40 °C; (-238 °F to -40 °F): ±2 °C
  • -40 °C to 0 °C; (-40 °F to 32 °F): ±1 °C
  • 0 °C to 350 °C; (32 °F to 662 °F): Max (±1 °C, ±0.75 % of reading)

Output

  • @ 25 °C (77 °F) =1.00 mV (reference junction at 0 °C)
  • Seebeck Coefficient @ 25 °C (77 °F) = 40.50 µV / °C
  • Measurement Time (Time Constant): 3.0 seconds in 100 °C still water at sea level pressure (5 time constants = 1 complete step change, i.e., 5 seconds)
  • Maximum Voltage: 24 V ac rms or 60 V dc
  • Maximum Temperature of Tip: 816 °C (1500 °F)

Sheath

  • Material: 316 Stainless Steel Dimensions
  • Diameter: 3.4036 mm (.134 in)
  • Length: 10.16 cm (4 in)
  • Tip: 25 ° conical
  • Grounding Junction welded to sheath

Cable

  • Length: 40 inches (1 meter)
  • Insulation
  • Material: PVC
  • Maximum Temperature: 105 °C (221 °F)
  • Jacket Color: Gray
  • Food Service Limitation: The cable should not come in contact with food

Conductors

  • Type: T
  • Size: AWG #24 stranded (7 strands of #32)

Handle

  • Material: Hytrel (food service grade)
  • Maximum Temperature of Food in Contact with Handle: 65 °C (150 °F)

Connector

  • Type: Mini-thermocouple connector with .792 mm (.0312 in) pin spacing
  • Material: Blue Hytrel (food service grade)
  • Maximum Temperature: 125 °C (257 °F)
  • Overall Probe Length: 22.23 cm (8.75 in) from tip to end of cable strain relief
  • Protection Class 3. Relates solely to insulation and grounding properties defined in IEC 348.

Measurement Considerations

Instrument Compatibility

The 80PT-25 is compatible with any temperature measuring instrument that accepts Type K thermocouples, has a miniature thermocouple connector, and has cold reference junction compensation. Accuracy of the temperature-measuring instrument must be considered along with the 80PT-25 accuracy specification to determine the overall accuracy of the combination.

Temperature Limitations

The tip of the 80PT-25 has a continuous temperature rating of 350 °C (662 °F). However, the opposite end of the sheath nearest the handle should not be subjected to temperatures greater than 125 °C. This is the maximum temperature limitation of the Hytrel handle. See Food Service Limitations.

Exposure Limitations
The sheath material of the 80PT-25 is stainless steel. It should not be exposed to halides or sulfides.

Food Service Limitations

The 316 stainless steel probe is suitable for contact with hot or cold foods within the specified temperature range of the probe. However, the handle is made of Hytrel 5556 which is suitable for repeat food contact only under the following conditions: food temperature under 65 °C (150 °F), food alcohol content under 8 %. Food may be wet, dry, or fatty. Also, the cable should not come in contact with food.

Measuring Technique

The 80PT-25 should be inserted at least 31.75 mm (1.25 in) into the substance to be measured to minimize the shunting effect of the sheath.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 80PT-25-ND 4723347 80PT-25
Product Name Thermocouples, Temperature Probes Temperature Probe
Sensed Temperature -321 to 662 F (-196 to 350 C) 662 F (350 C)
Base, Noble and Refractory Metal Type T T
Probe Configuration Other (Special Purpose); Immersion / Penetration, Pointed Penetration (Needle) Probe; Other (Special Purpose); Conical
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Sheathed Thermocouple -  - Conax Technologies
Specs
Configuration Grounded Thermocouple
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.1250 inch (3.17 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Sensors - 20009210-01 - TE Connectivity
Specs
Sensed Temperature -58 to 482 F (-50 to 250 C)
Base, Noble and Refractory Metal Type K
View Details
2 suppliers