Microchip Technology, Inc. Memory AT27C256R-45JU

Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C256R-45JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Unclassified Memory - AT27C256R-45JU - 078780-AT27C256R-45JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C256R-45JU
078780-AT27C256R-45JU
Memory - Unclassified Memory - AT27C256R-45JU 078780-AT27C256R-45JU
Manufacturer: Microchip Technology Win Source Part Number: 078780-AT27C256R-45J U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078780-AT27C256R-45JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EPROM - 1276556 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276556
EPROM 1276556
Microchip AT27C256R-45JU EPROM

Microchip AT27C256R-45JU EPROM

Supplier's Site
EPROM - 1276556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip AT27C256R-45JU EPROM

Microchip AT27C256R-45JU EPROM

Supplier's Site
Memory IC and Storage Component - 774-AT27C256R-45JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-45JU
Memory IC and Storage Component 774-AT27C256R-45JU
IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27C256R-45JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45JU can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27C256R-45JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C256R-45JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C256R-45JU
Integrated Circuits (ICs) - Memory - Memory AT27C256R-45JU
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4279 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4279
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4279
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Eprom, Otp, 256Kbit, Plcc-32; Memory Size Microchip - 15AC6335 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, Otp, 256Kbit, Plcc-32; Memory Size Microchip
15AC6335
Eprom, Otp, 256Kbit, Plcc-32; Memory Size Microchip 15AC6335
EPROM, OTP, 256KBIT, PLCC-32; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

EPROM, OTP, 256KBIT, PLCC-32; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT27C256R-45JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 45 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kbit Parallel 45 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C256R-45JU-ND 078780-AT27C256R-45JU 1276556 1276556P 774-AT27C256R-45JU AT27C256R-45JU 68T4279 AT27C256R-45JU AT27C256R-45JU AT27C256R-45JU
Product Name Memory Memory - Unclassified Memory - AT27C256R-45JU EPROM EPROM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Memory Memory
Memory Category EPROM EPROM; EPROM EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC PLCC LCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 32-LCC (J-Lead) 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - CY27C512-120JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details