Microchip Technology, Inc. Memory IC and Storage Component AT27C512R-70PU

Description
IC EPROM 512KBIT PARALLEL 28DIP Product overview: AT27C512R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 512KBIT PARALLEL 28DIP Product overview: AT27C512R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-70PU
Memory IC and Storage Component 774-AT27C512R-70PU
IC EPROM 512KBIT PARALLEL 28DIP Product overview: AT27C512R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70PU can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 28DIP Product overview: AT27C512R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EPROM - 1276566P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 512K-bit 64Kx8 70ns 28-Pin

EPROM OTP 512K-bit 64Kx8 70ns 28-Pin

Supplier's Site
EPROM - 1276566 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276566
EPROM 1276566
EPROM OTP 512K-bit 64Kx8 70ns 28-Pin

EPROM OTP 512K-bit 64Kx8 70ns 28-Pin

Supplier's Site
Memory - AT27C512R-70PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 28-PDIP

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 28-PDIP

Buy Now Datasheet
Memory - EPROM - AT27C512R-70PU - 010316-AT27C512R-70PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C512R-70PU
010316-AT27C512R-70PU
Memory - EPROM - AT27C512R-70PU 010316-AT27C512R-70PU
Manufacturer: Microchip Technology Win Source Part Number: 010316-AT27C512R-70P U Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 70ns Family Name: AT27C512R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): M27C512-25XB1; M27C512-15B1E; M27C512-20XB1X; M27C512-25XB1X; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010316-AT27C512R-70PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Family Name: AT27C512R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): M27C512-25XB1; M27C512-15B1E; M27C512-20XB1X; M27C512-25XB1X;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C512R-70PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C512R-70PU
Integrated Circuits (ICs) - Memory - Memory AT27C512R-70PU
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT27C512R-70PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 28-PDIP

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 28-PDIP

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4289 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4289
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4289
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EPROM 512K 70NS OTP 28DIP - 70123747 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC EPROM 512K 70NS OTP 28DIP
70123747
IC EPROM 512K 70NS OTP 28DIP 70123747
IC EPROM 512K 70NS OTP 28DIP

IC EPROM 512K 70NS OTP 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C512R-70PU 1276566P 1276566 AT27C512R-70PU-ND 010316-AT27C512R-70PU AT27C512R-70PU AT27C512R-70PU AT27C512R-70PU AT27C512R-70PU 68T4289 70123747
Product Name Memory IC and Storage Component EPROM EPROM Memory Memory - EPROM - AT27C512R-70PU Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip IC EPROM 512K 70NS OTP 28DIP
Memory Category EPROM EPROM EPROM EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers