Microchip Technology, Inc. Memory AT27C512R-45PU

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-45PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-PDIP

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-PDIP

Buy Now Datasheet
Memory - AT27C512R-45PU - 1148092-AT27C512R-45PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C512R-45PU
1148092-AT27C512R-45PU
Memory - AT27C512R-45PU 1148092-AT27C512R-45PU
Manufacturer: Atmel Win Source Part Number: 1148092-AT27C512R-45 PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148092-AT27C512R-45PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
EPROM - 1276564 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276564
EPROM 1276564
OTP EPROM 512K (64K X 8) PDIP

OTP EPROM 512K (64K X 8) PDIP

Supplier's Site
EPROM - 1276564P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 512K (64K X 8) PDIP

OTP EPROM 512K (64K X 8) PDIP

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-45PU
Memory IC and Storage Component 774-AT27C512R-45PU
IC EPROM 512KBIT PARALLEL 28DIP Product overview: AT27C512R-45PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45PU can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 28DIP Product overview: AT27C512R-45PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EPROM, 512K OTP 28DIP - 70123840 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM, 512K OTP 28DIP
70123840
EPROM, 512K OTP 28DIP 70123840
EPROM, 512K OTP 28DIP

EPROM, 512K OTP 28DIP

Supplier's Site
Memory - AT27C512R-45PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 28-PDIP

EPROM - OTP Memory IC 512Kbit Parallel 45 ns 28-PDIP

Buy Now Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4287 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4287
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4287
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C512R-45PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C512R-45PU
Integrated Circuits (ICs) - Memory - Memory AT27C512R-45PU
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C512R-45PU-ND 1148092-AT27C512R-45PU 1276564 1276564P 774-AT27C512R-45PU 70123840 AT27C512R-45PU 68T4287 AT27C512R-45PU AT27C512R-45PU AT27C512R-45PU
Product Name Memory Memory - AT27C512R-45PU EPROM EPROM Memory IC and Storage Component EPROM, 512K OTP 28DIP Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM EPROM EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP PDIP DIP; 28-DIP (0.600\", 15.24mm) DIP DIP; 28-DIP (0.600", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 28-DIP (0.600, 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - AM27C010-70DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details