IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27LV512A-90JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-90JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862098-AT27LV512A-90
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 32-PLCC (13.97x11.43)
Package: 32-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: AT27LV512
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC EPROM 512KBIT PARALLEL 32PLCC
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
EPROM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1771855 | 1771855P | 1771449 | 774-AT27LV512A-90JU | 862098-AT27LV512A-90JU | AT27LV512A-90JU-ND | AT27LV512A-90JU | AT27LV512A-90JU | 68T4294 | 65AH3839 | AT27LV512A-90JU | AT27LV512A-90JU |
| Product Name | EPROM | EPROM | EPROM | Memory IC and Storage Component | Memory - EPROM - AT27LV512A-90JU | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip | Eprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM | EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM - OTP | EPROM; EPROM | ||
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |||||
| Density | 512 kbits | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | |||
| Number of Words | 64 k | |||||||||||
| Bits per Word | 8 bits | 8 bits |