Microchip Technology, Inc. Memory AT27C256R-70JU

Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C256R-70JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - EPROM - AT27C256R-70JU - 199353-AT27C256R-70JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C256R-70JU
199353-AT27C256R-70JU
Memory - EPROM - AT27C256R-70JU 199353-AT27C256R-70JU
Manufacturer: Microchip Technology Win Source Part Number: 199353-AT27C256R-70J U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 70ns Family Name: AT27C256R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): M27C256B-60C1; AM27C256-90JI; 27C256I12 A; M27V256-120K6TR; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199353-AT27C256R-70JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Family Name: AT27C256R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): M27C256B-60C1; AM27C256-90JI; 27C256I12 A; M27V256-120K6TR;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EPROM - 1276558P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 256K (32K X 8), 5V, 32PLCC

OTP EPROM 256K (32K X 8), 5V, 32PLCC

Supplier's Site
EPROM - 1276558 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276558
EPROM 1276558
OTP EPROM 256K (32K X 8), 5V, 32PLCC

OTP EPROM 256K (32K X 8), 5V, 32PLCC

Supplier's Site
Memory IC and Storage Component - 774-AT27C256R-70JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-70JU
Memory IC and Storage Component 774-AT27C256R-70JU
IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27C256R-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70JU can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27C256R-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C256R-70JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C256R-70JU
Integrated Circuits (ICs) - Memory - Memory AT27C256R-70JU
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 256K 70NS OTP 32PLCC - 70123746 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC EPROM 256K 70NS OTP 32PLCC
70123746
IC EPROM 256K 70NS OTP 32PLCC 70123746
IC EPROM 256K 70NS OTP 32PLCC

IC EPROM 256K 70NS OTP 32PLCC

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4281 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4281
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4281
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT27C256R-70JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C256R-70JU-ND 199353-AT27C256R-70JU 1276558P 1276558 774-AT27C256R-70JU AT27C256R-70JU AT27C256R-70JU AT27C256R-70JU 70123746 68T4281 AT27C256R-70JU
Product Name Memory Memory - EPROM - AT27C256R-70JU EPROM EPROM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EPROM 256K 70NS OTP 32PLCC One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory
Memory Category EPROM EPROM; EPROM EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC PLCC 32-LCC (J-Lead) PLCC LCC 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details