IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27C4096-90JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-90JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 813852-AT27C4096-90J
Packaging: Tube
Mounting Style: SMD
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT27C4096
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 44-PLCC (16.6x16.6)
EPROM OTP 4M-bit 256Kx16 90ns 44-Pin
EPROM OTP 4M-bit 256Kx16 90ns 44-Pin
IC EPROM 4MBIT PARALLEL 44PLCC
EPROM, 4MBIT, 90NS, LCC-44; Memory Size:4Mbit; EPROM Memory Configuration:256K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 44-PLCC (16.6x16.6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C4096-90JU | 813852-AT27C4096-90JU | AT27C4096-90JU-ND | 1276561 | 1276561P | AT27C4096-90JU | 57AC0553 | AT27C4096-90JU | AT27C4096-90JU | AT27C4096-90JU |
| Product Name | Memory IC and Storage Component | Memory - EPROM - AT27C4096-90JU | Memory | EPROM | EPROM | Integrated Circuits (ICs) - Memory - Memory | Eprom, 4Mbit, 90Ns, Lcc-44; Memory Size Microchip | Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; EPROM | |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 4000 kbits | 4000 kbits | 32000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Pins | 44 | 44 | 44 |