Microchip Technology, Inc. EPROM AT27C1024-70JU

Description
OTP EPROM 1M (64K X 16) 70NS 44PLCC
Request a Quote Datasheet
Description
OTP EPROM 1M (64K X 16) 70NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPROM - 1276553 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276553
EPROM 1276553
OTP EPROM 1M (64K X 16) 70NS 44PLCC

OTP EPROM 1M (64K X 16) 70NS 44PLCC

Supplier's Site
EPROM - 1276553P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 1M (64K X 16) 70NS 44PLCC

OTP EPROM 1M (64K X 16) 70NS 44PLCC

Supplier's Site
Memory - Unclassified Memory - AT27C1024-70JU - 010315-AT27C1024-70JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C1024-70JU
010315-AT27C1024-70JU
Memory - Unclassified Memory - AT27C1024-70JU 010315-AT27C1024-70JU
Manufacturer: Microchip Technology Win Source Part Number: 010315-AT27C1024-70J U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (64K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010315-AT27C1024-70JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT27C1024-70JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C1024-70JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C1024-70JU
Memory IC and Storage Component 774-AT27C1024-70JU
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-70JU can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-70JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Memory - AT27C1024-70JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mbit Parallel 70 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4275 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4275
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4275
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C1024-70JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C1024-70JU
Integrated Circuits (ICs) - Memory - Memory AT27C1024-70JU
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site
IC EPROM 64KX16 70NS OTP 44PLCC - 70123745 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC EPROM 64KX16 70NS OTP 44PLCC
70123745
IC EPROM 64KX16 70NS OTP 44PLCC 70123745
IC EPROM 64KX16 70NS OTP 44PLCC

IC EPROM 64KX16 70NS OTP 44PLCC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1276553 1276553P 010315-AT27C1024-70JU AT27C1024-70JU-ND 774-AT27C1024-70JU AT27C1024-70JU AT27C1024-70JU 68T4275 AT27C1024-70JU AT27C1024-70JU 70123745
Product Name EPROM EPROM Memory - Unclassified Memory - AT27C1024-70JU Memory Memory IC and Storage Component Memory Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory IC EPROM 64KX16 70NS OTP 44PLCC
Memory Category EPROM EPROM EPROM; EPROM EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; Non-Volatile EPROM
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Bits per Word 16 bits
Package Type PLCC PLCC; 44-PLCC (16.59x16.59) 44-LCC (J-Lead) 44-LCC (J-Lead) LCC 44-LCC (J-Lead) PLCC
Pins 44 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details