Microchip Technology, Inc. Memory - EPROM - AT27C256R-45PU AT27C256R-45PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 812254-AT27C256R-45P U Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C256
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 812254-AT27C256R-45P U Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C256
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C256R-45PU is a low-power, one-time programmable read-only memory (OTP EPROM) with a storage capacity of 256K bits, organized as 32K by 8 bits. It operates with a single 5V power supply and features a fast read access time of 45ns, making it suitable for high-performance microprocessor systems without the need for WAIT states. The device consumes a maximum of 20mA during active operation at 5MHz and only 100µA in standby mode. This memory chip is available in industry-standard 28-lead PDIP and 32-lead PLCC packages, ensuring compatibility with various designs. It incorporates a rapid programming algorithm that allows for programming times of approximately 100µs per byte. The AT27C256R also includes features such as CMOS- and TTL-compatible inputs and outputs, an integrated product identification code, and high reliability with 2,000V ESD protection and 200mA latchup immunity. Operating temperature ranges are suitable for industrial and automotive applications, and the product is offered in a green packaging option that is free from lead and halides. This combination of features makes the AT27C256R-45PU a reliable choice for applications requiring efficient firmware storage and retrieval.

Datasheet Summary
Powered by GS/AI

The AT27C256R-45PU is a low-power, one-time programmable read-only memory (OTP EPROM) with a storage capacity of 256K bits, organized as 32K by 8 bits. It operates with a single 5V power supply and features a fast read access time of 45ns, making it suitable for high-performance microprocessor systems without the need for WAIT states. The device consumes a maximum of 20mA during active operation at 5MHz and only 100µA in standby mode. This memory chip is available in industry-standard 28-lead PDIP and 32-lead PLCC packages, ensuring compatibility with various designs. It incorporates a rapid programming algorithm that allows for programming times of approximately 100µs per byte. The AT27C256R also includes features such as CMOS- and TTL-compatible inputs and outputs, an integrated product identification code, and high reliability with 2,000V ESD protection and 200mA latchup immunity. Operating temperature ranges are suitable for industrial and automotive applications, and the product is offered in a green packaging option that is free from lead and halides. This combination of features makes the AT27C256R-45PU a reliable choice for applications requiring efficient firmware storage and retrieval.

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27C256R-45PU - 812254-AT27C256R-45PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C256R-45PU
812254-AT27C256R-45PU
Memory - EPROM - AT27C256R-45PU 812254-AT27C256R-45PU
Manufacturer: Microchip Technology Win Source Part Number: 812254-AT27C256R-45P U Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C256

Manufacturer: Microchip Technology
Win Source Part Number: 812254-AT27C256R-45PU
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 14
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT27C256

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-45PU
Memory IC and Storage Component 774-AT27C256R-45PU
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-45PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45PU can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-45PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C256R-45PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 28-PDIP

Buy Now Datasheet
EPROM - 1276557 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276557
EPROM 1276557
EPROM OTP 256K-bit 32Kx8 45ns 28-Pin

EPROM OTP 256K-bit 32Kx8 45ns 28-Pin

Supplier's Site
EPROM - 1276557P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 256K-bit 32Kx8 45ns 28-Pin

EPROM OTP 256K-bit 32Kx8 45ns 28-Pin

Supplier's Site
Memory - AT27C256R-45PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 45 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 45 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C256R-45PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C256R-45PU
Integrated Circuits (ICs) - Memory - Memory AT27C256R-45PU
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4280 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4280
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4280
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 812254-AT27C256R-45PU 774-AT27C256R-45PU AT27C256R-45PU-ND 1276557 1276557P AT27C256R-45PU AT27C256R-45PU 68T4280 AT27C256R-45PU AT27C256R-45PU
Product Name Memory - EPROM - AT27C256R-45PU Memory IC and Storage Component Memory EPROM EPROM Memory Integrated Circuits (ICs) - Memory - Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Memory
Memory Category EPROM; Non-Volatile EPROM EPROM EPROM EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "28-DIP (0.600"", 15.24mm)" DIP DIP; 28-DIP (0.600\", 15.24mm) DIP DIP; 28-DIP (0.600", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Unclassified Memory - CY27H010-70WC - 916289-CY27H010-70WC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 32-CDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-4369-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers