Microchip Technology, Inc. Memory AT27C080-90PU

Description
EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C080-90PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP

EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
Memory - AT27C080-90PU - 1148060-AT27C080-90PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C080-90PU
1148060-AT27C080-90PU
Memory - AT27C080-90PU 1148060-AT27C080-90PU
Manufacturer: Atmel Win Source Part Number: 1148060-AT27C080-90P U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Atmel
Win Source Part Number: 1148060-AT27C080-90PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
EPROM - 1276550 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276550
EPROM 1276550
OTP EPROM 8M (1M X 8), 5V, 32DIP

OTP EPROM 8M (1M X 8), 5V, 32DIP

Supplier's Site
EPROM - 1276550P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 8M (1M X 8), 5V, 32DIP

OTP EPROM 8M (1M X 8), 5V, 32DIP

Supplier's Site
Memory IC and Storage Component - 774-AT27C080-90PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C080-90PU
Memory IC and Storage Component 774-AT27C080-90PU
IC EPROM 8MBIT PARALLEL 32DIP Product overview: AT27C080-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90PU can be used for catalog matching and distributor lookup.

IC EPROM 8MBIT PARALLEL 32DIP Product overview: AT27C080-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 8MBIT PARALLEL 32DIP

IC EPROM 8MBIT PARALLEL 32DIP

Supplier's Site Datasheet
IC EPROM 8MBIT PARALLEL 32DIP

IC EPROM 8MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - AT27C080-90PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-PDIP

EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C080-90PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C080-90PU
Integrated Circuits (ICs) - Memory - Memory AT27C080-90PU
IC EPROM 8MBIT PARALLEL 32DIP

IC EPROM 8MBIT PARALLEL 32DIP

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4272 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4272
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4272
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:8Mbit; EPROM Memory Configuration:1M x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:8Mbit; EPROM Memory Configuration:1M x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C080-90PU-ND 1148060-AT27C080-90PU 1276550 1276550P 774-AT27C080-90PU AT27C080-90PU AT27C080-90PU AT27C080-90PU AT27C080-90PU 68T4272
Product Name Memory Memory - AT27C080-90PU EPROM EPROM Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
Memory Category EPROM EPROM EPROM EPROM EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 8000 kbits 64000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type DIP; "32-DIP (0.600"", 15.24mm)" DIP DIP; 32-DIP (0.600", 15.24mm) DIP; 32-DIP (0.600\", 15.24mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - CY7C245A-45PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details