Microchip Technology, Inc. Memory AT27C4096-90PU

Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 40-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C4096-90PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 40-PDIP

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 40-PDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C4096-90PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C4096-90PU
Memory IC and Storage Component 774-AT27C4096-90PU
IC EPROM 4MBIT PARALLEL 40DIP Product overview: AT27C4096-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-90PU can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 40DIP Product overview: AT27C4096-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-90PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - AT27C4096-90PU - 810888-AT27C4096-90PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C4096-90PU
810888-AT27C4096-90PU
Memory - EPROM - AT27C4096-90PU 810888-AT27C4096-90PU
Manufacturer: Microchip Technology Win Source Part Number: 810888-AT27C4096-90P U Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 90ns Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C4096

Manufacturer: Microchip Technology
Win Source Part Number: 810888-AT27C4096-90PU
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT27C4096

Buy Now
EPROM - 1276562 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276562
EPROM 1276562
EPROM OTP 4M-bit 256Kx16 90ns 40-Pin

EPROM OTP 4M-bit 256Kx16 90ns 40-Pin

Supplier's Site
EPROM - 1276562P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 4M-bit 256Kx16 90ns 40-Pin

EPROM OTP 4M-bit 256Kx16 90ns 40-Pin

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4285 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4285
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4285
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:4Mbit; EPROM Memory Configuration:256K x 16bit; No. of Pins:40Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:4Mbit; EPROM Memory Configuration:256K x 16bit; No. of Pins:40Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT27C4096-90PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 40-PDIP

EPROM - OTP Memory IC 4Mbit Parallel 90 ns 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C4096-90PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C4096-90PU
Integrated Circuits (ICs) - Memory - Memory AT27C4096-90PU
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C4096-90PU-ND 774-AT27C4096-90PU 810888-AT27C4096-90PU 1276562 1276562P 68T4285 AT27C4096-90PU AT27C4096-90PU AT27C4096-90PU AT27C4096-90PU
Product Name Memory Memory IC and Storage Component Memory - EPROM - AT27C4096-90PU EPROM EPROM One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM EPROM EPROM; Non-Volatile EPROM EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type DIP; "40-DIP (0.600"", 15.24mm)" DIP DIP DIP DIP; 40-DIP (0.600\", 15.24mm) DIP; 40-DIP (0.600", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM27C020T200 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 2000 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details