Microchip Technology, Inc. EPROM AT27C1024-45JU

Description
EPROM OTP 1M-Bit 64K x 16 45ns
Request a Quote Datasheet
Description
EPROM OTP 1M-Bit 64K x 16 45ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPROM - 1276551P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 1M-Bit 64K x 16 45ns

EPROM OTP 1M-Bit 64K x 16 45ns

Supplier's Site
Memory IC and Storage Component - 774-AT27C1024-45JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C1024-45JU
Memory IC and Storage Component 774-AT27C1024-45JU
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-45JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-45JU can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-45JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-45JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C1024-45JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Memory - Unclassified Memory - AT27C1024-45JU - 1019070-AT27C1024-45JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C1024-45JU
1019070-AT27C1024-45JU
Memory - Unclassified Memory - AT27C1024-45JU 1019070-AT27C1024-45JU
Manufacturer: Microchip Technology Win Source Part Number: 1019070-AT27C1024-45 JU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (64K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019070-AT27C1024-45JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4273 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4273
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4273
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C1024-45JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C1024-45JU
Integrated Circuits (ICs) - Memory - Memory AT27C1024-45JU
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site
Memory - AT27C1024-45JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mbit Parallel 45 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1276551P 774-AT27C1024-45JU AT27C1024-45JU-ND 1019070-AT27C1024-45JU 68T4273 AT27C1024-45JU AT27C1024-45JU AT27C1024-45JU AT27C1024-45JU
Product Name EPROM Memory IC and Storage Component Memory Memory - Unclassified Memory - AT27C1024-45JU One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EPROM EPROM EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns
Density 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
 - AM27C512-55JC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Density 0 kbits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details