Microchip Technology, Inc. Memory AT27C1024-70PU

Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 40-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C1024-70PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 40-PDIP

EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 40-PDIP

Buy Now Datasheet
EPROM - 1276554 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276554
EPROM 1276554
OTP EPROM 1M (64K X 16), 5V, 40DIP

OTP EPROM 1M (64K X 16), 5V, 40DIP

Supplier's Site
EPROM - 1276554P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 1M (64K X 16), 5V, 40DIP

OTP EPROM 1M (64K X 16), 5V, 40DIP

Supplier's Site
Memory - EPROM - AT27C1024-70PU - 722261-AT27C1024-70PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C1024-70PU
722261-AT27C1024-70PU
Memory - EPROM - AT27C1024-70PU 722261-AT27C1024-70PU
Manufacturer: Microchip Technology Win Source Part Number: 722261-AT27C1024-70P U Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 1Mb (64K x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 40-DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: AT27C1024 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 722261-AT27C1024-70PU
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-DIP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: AT27C1024
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory IC and Storage Component - 774-AT27C1024-70PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C1024-70PU
Memory IC and Storage Component 774-AT27C1024-70PU
IC EPROM 1MBIT PARALLEL 40DIP Product overview: AT27C1024-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-70PU can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 40DIP Product overview: AT27C1024-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-70PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C1024-70PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 40-PDIP

EPROM - OTP Memory IC 1Mbit Parallel 70 ns 40-PDIP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 40DIP

IC EPROM 1MBIT PARALLEL 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C1024-70PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C1024-70PU
Integrated Circuits (ICs) - Memory - Memory AT27C1024-70PU
IC EPROM 1MBIT PARALLEL 40DIP

IC EPROM 1MBIT PARALLEL 40DIP

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4276 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4276
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4276
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:40Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:40Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC Eprom, 64K X 16, 70NS, OTP, 40DIP - 70123754 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC Eprom, 64K X 16, 70NS, OTP, 40DIP
70123754
IC Eprom, 64K X 16, 70NS, OTP, 40DIP 70123754
IC Eprom, 64K X 16, 70NS, OTP, 40DIP

IC Eprom, 64K X 16, 70NS, OTP, 40DIP

Supplier's Site
IC EPROM 1MBIT PARALLEL 40DIP

IC EPROM 1MBIT PARALLEL 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C1024-70PU-ND 1276554 1276554P 722261-AT27C1024-70PU 774-AT27C1024-70PU AT27C1024-70PU AT27C1024-70PU AT27C1024-70PU 68T4276 70123754 AT27C1024-70PU
Product Name Memory EPROM EPROM Memory - EPROM - AT27C1024-70PU Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip IC Eprom, 64K X 16, 70NS, OTP, 40DIP Memory
Memory Category EPROM EPROM EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; Non-Volatile EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "40-DIP (0.600"", 15.24mm)" DIP DIP DIP; 40-DIP (0.600\", 15.24mm) DIP; 40-DIP (0.600", 15.24mm) DIP PDIP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY27H256-55JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details