Microchip Technology, Inc. Memory - AT27C512R-70JU AT27C512R-70JU

Description
Manufacturer: Atmel Win Source Part Number: 1148097-AT27C512R-70 JU Family Name: AT27C512R Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): M27C512-15XC3; M27C512-12XC6TR; M27C512-12XC6; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1148097-AT27C512R-70 JU Family Name: AT27C512R Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): M27C512-15XC3; M27C512-12XC6TR; M27C512-12XC6; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C512R-70JU is a one-time programmable read-only memory (OTP EPROM) with a storage capacity of 512K bits, organized as 64K by 8 bits. It operates with a single 5V power supply and features a fast read access time of 70ns, making it suitable for high-performance applications. The device consumes a maximum of 20mA in active mode and only 100µA in standby mode, ensuring low power operation. This memory chip is available in JEDEC standard packages, specifically a 32-lead PLCC. It incorporates high-reliability CMOS technology, providing 2,000V ESD protection and 200mA latchup immunity. The rapid programming algorithm allows for programming times of approximately 100µs per byte, facilitating efficient firmware storage and retrieval. The AT27C512R-70JU is designed to operate within industrial and automotive temperature ranges, from -40°C to 125°C, and is offered in green packaging options that are free from lead and halides. The integrated product identification code aids in compatibility with standard programming equipment.

Datasheet Summary
Powered by GS/AI

The AT27C512R-70JU is a one-time programmable read-only memory (OTP EPROM) with a storage capacity of 512K bits, organized as 64K by 8 bits. It operates with a single 5V power supply and features a fast read access time of 70ns, making it suitable for high-performance applications. The device consumes a maximum of 20mA in active mode and only 100µA in standby mode, ensuring low power operation. This memory chip is available in JEDEC standard packages, specifically a 32-lead PLCC. It incorporates high-reliability CMOS technology, providing 2,000V ESD protection and 200mA latchup immunity. The rapid programming algorithm allows for programming times of approximately 100µs per byte, facilitating efficient firmware storage and retrieval. The AT27C512R-70JU is designed to operate within industrial and automotive temperature ranges, from -40°C to 125°C, and is offered in green packaging options that are free from lead and halides. The integrated product identification code aids in compatibility with standard programming equipment.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-70JU - 1148097-AT27C512R-70JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C512R-70JU
1148097-AT27C512R-70JU
Memory - AT27C512R-70JU 1148097-AT27C512R-70JU
Manufacturer: Atmel Win Source Part Number: 1148097-AT27C512R-70 JU Family Name: AT27C512R Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): M27C512-15XC3; M27C512-12XC6TR; M27C512-12XC6; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148097-AT27C512R-70JU
Family Name: AT27C512R
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): M27C512-15XC3; M27C512-12XC6TR; M27C512-12XC6;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
EPROM - 1276565 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276565
EPROM 1276565
Microchip AT27C512R-70JU EPROM

Microchip AT27C512R-70JU EPROM

Supplier's Site
EPROM - 1276565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip AT27C512R-70JU EPROM

Microchip AT27C512R-70JU EPROM

Supplier's Site
Memory - AT27C512R-70JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C512R-70JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-70JU
Memory IC and Storage Component 774-AT27C512R-70JU
IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70JU can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4288 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4288
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4288
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C512R-70JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C512R-70JU
Integrated Circuits (ICs) - Memory - Memory AT27C512R-70JU
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT27C512R-70JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
EPROM, 512K 70NS OTP 32PLCC - 70123841 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM, 512K 70NS OTP 32PLCC
70123841
EPROM, 512K 70NS OTP 32PLCC 70123841
EPROM, 512K 70NS OTP 32PLCC

EPROM, 512K 70NS OTP 32PLCC

Supplier's Site
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148097-AT27C512R-70JU 1276565 1276565P AT27C512R-70JU-ND 774-AT27C512R-70JU 68T4288 AT27C512R-70JU AT27C512R-70JU AT27C512R-70JU 70123841 AT27C512R-70JU
Product Name Memory - AT27C512R-70JU EPROM EPROM Memory Memory IC and Storage Component One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory EPROM, 512K 70NS OTP 32PLCC Memory
Memory Category EPROM EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM EPROM; EPROM - OTP
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Bits per Word 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 16-3852-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details