Microchip Technology, Inc. Memory AT27C4096-55JU

Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C4096-55JU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Memory - RAM - AT27C4096-55JU - 813749-AT27C4096-55JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - AT27C4096-55JU
813749-AT27C4096-55JU
Memory - RAM - AT27C4096-55JU 813749-AT27C4096-55JU
Manufacturer: Microchip Technology Win Source Part Number: 813749-AT27C4096-55J U Packaging: Tube Mounting Style: SMD Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 44-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C4096

Manufacturer: Microchip Technology
Win Source Part Number: 813749-AT27C4096-55JU
Packaging: Tube
Mounting Style: SMD
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT27C4096

Buy Now
EPROM - 1276560P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 4M-Bit 256K x 16 55ns

EPROM OTP 4M-Bit 256K x 16 55ns

Supplier's Site
EPROM - 1276560 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276560
EPROM 1276560
EPROM OTP 4M-Bit 256K x 16 55ns

EPROM OTP 4M-Bit 256K x 16 55ns

Supplier's Site
Memory IC and Storage Component - 774-AT27C4096-55JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C4096-55JU
Memory IC and Storage Component 774-AT27C4096-55JU
IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27C4096-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-55JU can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27C4096-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-55JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4283 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4283
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4283
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:4Mbit; EPROM Memory Configuration:256K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:4Mbit; EPROM Memory Configuration:256K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C4096-55JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C4096-55JU
Integrated Circuits (ICs) - Memory - Memory AT27C4096-55JU
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
EPROM, 4M OTP 44PLCC - 70123836 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM, 4M OTP 44PLCC
70123836
EPROM, 4M OTP 44PLCC 70123836
EPROM, 4M OTP 44PLCC

EPROM, 4M OTP 44PLCC

Supplier's Site
Memory - AT27C4096-55JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 55 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 4Mbit Parallel 55 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C4096-55JU-ND 813749-AT27C4096-55JU 1276560P 1276560 774-AT27C4096-55JU 68T4283 AT27C4096-55JU AT27C4096-55JU 70123836 AT27C4096-55JU AT27C4096-55JU
Product Name Memory Memory - RAM - AT27C4096-55JU EPROM EPROM Memory IC and Storage Component One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory EPROM, 4M OTP 44PLCC Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM - OTP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 44-LCC (J-Lead) PLCC LCC PLCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details