Microchip Technology, Inc. Memory IC and Storage Component AT27C256R-70PU

Description
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70PU can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70PU can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C256R-70PU is a low-power, one-time programmable (OTP) read-only memory (EPROM) with a storage capacity of 256Kbits, organized as 32K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 70ns, making it suitable for high-performance applications without the need for WAIT states. The device consumes a maximum of 20mA during active operation at 5MHz and only 100µA in standby mode, ensuring efficient power usage. This memory chip is available in standard JEDEC packages, specifically a 28-lead PDIP and a 32-lead PLCC, providing flexibility in design. It incorporates a rapid programming algorithm that allows for programming times of approximately 100µs per byte. The AT27C256R-70PU also includes features such as CMOS and TTL compatibility for inputs and outputs, an integrated product identification code, and robust reliability with 2,000V ESD protection and 200mA latchup immunity. The operating temperature range is suitable for industrial applications, rated from -40°C to 85°C. Additionally, a green packaging option is available, aligning with environmentally friendly practices. This product is ideal for applications requiring reliable firmware storage and quick access times.

Datasheet Summary
Powered by GS/AI

The AT27C256R-70PU is a low-power, one-time programmable (OTP) read-only memory (EPROM) with a storage capacity of 256Kbits, organized as 32K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 70ns, making it suitable for high-performance applications without the need for WAIT states. The device consumes a maximum of 20mA during active operation at 5MHz and only 100µA in standby mode, ensuring efficient power usage. This memory chip is available in standard JEDEC packages, specifically a 28-lead PDIP and a 32-lead PLCC, providing flexibility in design. It incorporates a rapid programming algorithm that allows for programming times of approximately 100µs per byte. The AT27C256R-70PU also includes features such as CMOS and TTL compatibility for inputs and outputs, an integrated product identification code, and robust reliability with 2,000V ESD protection and 200mA latchup immunity. The operating temperature range is suitable for industrial applications, rated from -40°C to 85°C. Additionally, a green packaging option is available, aligning with environmentally friendly practices. This product is ideal for applications requiring reliable firmware storage and quick access times.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-70PU
Memory IC and Storage Component 774-AT27C256R-70PU
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70PU can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-70PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EPROM - 1276559P - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM OTP 256K-bit 32Kx8 70ns 28-Pin

EPROM OTP 256K-bit 32Kx8 70ns 28-Pin

Supplier's Site
EPROM - 1276559 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1276559
EPROM 1276559
EPROM OTP 256K-bit 32Kx8 70ns 28-Pin

EPROM OTP 256K-bit 32Kx8 70ns 28-Pin

Supplier's Site
Memory - Unclassified Memory - AT27C256R-70PU - 005608-AT27C256R-70PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C256R-70PU
005608-AT27C256R-70PU
Memory - Unclassified Memory - AT27C256R-70PU 005608-AT27C256R-70PU
Manufacturer: Microchip Technology Win Source Part Number: 005608-AT27C256R-70P U Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 70ns Family Name: AT27C256R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): M27C256B-45XB7X; M27C256B-70XB6; M27C256B-12B6X; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005608-AT27C256R-70PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Family Name: AT27C256R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): M27C256B-45XB7X; M27C256B-70XB6; M27C256B-12B6X;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT27C256R-70PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 28-PDIP

Buy Now Datasheet
Ic, Eprom 256K, 4.5-5.5V, 27C256; Memory Size Microchip - 80K9716 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Eprom 256K, 4.5-5.5V, 27C256; Memory Size Microchip
80K9716
Ic, Eprom 256K, 4.5-5.5V, 27C256; Memory Size Microchip 80K9716
IC, EPROM 256K, 4.5-5.5V, 27C256; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, EPROM 256K, 4.5-5.5V, 27C256; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4282 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4282
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4282
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory IC -  - Radwell International
Willingboro, NJ, United States
Memory IC
Memory IC
ATMEL Integrated Circuits AT27C256R-70PU

ATMEL Integrated Circuits AT27C256R-70PU

Supplier's Site
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT27C256R-70PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 70 ns 28-PDIP

Buy Now Datasheet
EPROM, 256K 70NS OTP 28DIP - 70123835 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM, 256K 70NS OTP 28DIP
70123835
EPROM, 256K 70NS OTP 28DIP 70123835
EPROM, 256K 70NS OTP 28DIP

EPROM, 256K 70NS OTP 28DIP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT27C256R-70PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C256R-70PU
Integrated Circuits (ICs) - Memory - Memory AT27C256R-70PU
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Radwell International Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C256R-70PU 1276559P 1276559 005608-AT27C256R-70PU AT27C256R-70PU-ND 80K9716 AT27C256R-70PU AT27C256R-70PU AT27C256R-70PU 70123835 AT27C256R-70PU
Product Name Memory IC and Storage Component EPROM EPROM Memory - Unclassified Memory - AT27C256R-70PU Memory Ic, Eprom 256K, 4.5-5.5V, 27C256; Memory Size Microchip Memory IC Memory Memory Memory EPROM, 256K 70NS OTP 28DIP Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM EPROM EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Pins 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers