Spectrum Control 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-9

Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Request a Quote Datasheet
Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) - 87-9 - APITech
Fairview, PA, United States
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
87-9
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-9
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
  • SMK (2.92mm) Connectors.
  • Available in 0.5 dB increments from 0-30 dB.
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • New Lower Cost Commercial Version of Model 32J.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 87-9 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
87-9
Attenuator - Fixed Coaxial 87-9
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 87-9 87-9
Product Name 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF/IF and RFID - Attenuators - 1228634-SKY12228-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details