HUBER+SUHNER AG Attenuator - Fixed Coaxial 85170603

Description
SMA plug(m) to SMA jack(f), 20dB, 2W
Request a Quote
Description
SMA plug(m) to SMA jack(f), 20dB, 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 84037363 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
84037363
Attenuator - Fixed Coaxial 84037363
SMA plug(m) to SMA jack(f), 20dB, 2W

SMA plug(m) to SMA jack(f), 20dB, 2W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 84037363
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details