Spectrum Control 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-15

Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Request a Quote Datasheet
Description
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) - 87-15 - APITech
Fairview, PA, United States
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz)
87-15
87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) 87-15
SMK (2.92mm) Connectors. Available in 0.5 dB increments from 0-30 dB. Rugged injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. New Lower Cost Commercial Version of Model 32J. Weinschel Product
  • SMK (2.92mm) Connectors.
  • Available in 0.5 dB increments from 0-30 dB.
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • New Lower Cost Commercial Version of Model 32J.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 87-15 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
87-15
Attenuator - Fixed Coaxial 87-15
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 87-15 87-15
Product Name 87 Fixed Coaxial Attenuator (2.92mm, DC-32 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details