Spectrum Control 89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) 89-6-21

Description
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Request a Quote Datasheet
Description
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) - 89-6-21 - APITech
Fairview, PA, United States
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz)
89-6-21
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) 89-6-21
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product

Fixed Coaxial Attenuator (2.92mm, 40 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 89-6-21 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
89-6-21
Attenuator - Fixed Coaxial 89-6-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 89-6-21 89-6-21
Product Name 89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details