KYOCERA AVX Components Corporation Attenuator - PCB Mount AT0603C07ECAC7

Description
Note: This is a non-stock item. Please refer to AT0603C07ECATD and AT0603C07ECAS3 for T/R and Cut Tape versions respectively
Request a Quote
Description
Note: This is a non-stock item. Please refer to AT0603C07ECATD and AT0603C07ECAS3 for T/R and Cut Tape versions respectively
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603C07ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603C07ECAC7
Attenuator - PCB Mount AT0603C07ECAC7
Note: This is a non-stock item. Please refer to AT0603C07ECATD and AT0603C07ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603C07ECATD and AT0603C07ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number AT0603C07ECAC7
Product Name Attenuator - PCB Mount
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details