KYOCERA AVX Components Corporation Attenuator - PCB Mount AT0603T01ECAC7

Description
Note: This is a non-stock item. Please refer to AT0603T01ECATD and AT0603T01ECAS3 for T/R and Cut Tape versions respectively
Request a Quote Datasheet
Description
Note: This is a non-stock item. Please refer to AT0603T01ECATD and AT0603T01ECAS3 for T/R and Cut Tape versions respectively
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603T01ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T01ECAC7
Attenuator - PCB Mount AT0603T01ECAC7
Note: This is a non-stock item. Please refer to AT0603T01ECATD and AT0603T01ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603T01ECATD and AT0603T01ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site
Attenuators - AT0603T01ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number AT0603T01ECAC7 AT0603T01ECAC7-ND
Product Name Attenuator - PCB Mount Attenuators
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details