Spectrum Control 86 High Power Fixed Coaxial Attenuator (3.5mm, 50 W, DC-22 GHz) 86-6-22

Description
Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Ideal for Airborne or Space Applications. Weinschel Product
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Ideal for Airborne or Space Applications. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
86 High Power Fixed Coaxial Attenuator (3.5mm, 50 W, DC-22 GHz) - 86-6-22 - APITech
Fairview, PA, United States
86 High Power Fixed Coaxial Attenuator (3.5mm, 50 W, DC-22 GHz)
86-6-22
86 High Power Fixed Coaxial Attenuator (3.5mm, 50 W, DC-22 GHz) 86-6-22
Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Ideal for Airborne or Space Applications. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ideal for Airborne or Space Applications.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 86-6-22 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
86-6-22
Attenuator - Fixed Coaxial 86-6-22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 86-6-22 86-6-22
Product Name 86 High Power Fixed Coaxial Attenuator (3.5mm, 50 W, DC-22 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details