KYOCERA AVX Components Corporation Attenuator - PCB Mount AT0603C09ECAC7

Description
Note: This is a non-stock item. Please refer to AT0603C09ECATD and AT0603C09ECAS3 for T/R and Cut Tape versions respectively
Request a Quote
Description
Note: This is a non-stock item. Please refer to AT0603C09ECATD and AT0603C09ECAS3 for T/R and Cut Tape versions respectively
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603C09ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603C09ECAC7
Attenuator - PCB Mount AT0603C09ECAC7
Note: This is a non-stock item. Please refer to AT0603C09ECATD and AT0603C09ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603C09ECATD and AT0603C09ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number AT0603C09ECAC7
Product Name Attenuator - PCB Mount
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details