Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ATTENUATORS
SPECTRUM CONTROL
8516-10 -- ATTENUATOR - FIXED COAXIAL
Spectrum Control
Attenuator - Fixed Coaxial
8516-10
Description
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8516-10
Attenuator - Fixed Coaxial
8516-10
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
RF Attenuators
Product Number
8516-10
Product Name
Attenuator - Fixed Coaxial
Attenuator Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Variable Attenuators
ARC-1
Specs
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Marki Microwave LLC
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator
ATN10-0067-2HV
Specs
Frequency
0.0 to 67 GHz
Package Type
Connectorized; connectorized
View Details
Qorvo
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator
CMD282C3
Specs
Attenuator Type
Digital
Number of Bits
2
Frequency
0.0 to 22 GHz
View Details
2
suppliers
5o.com
Coaxial Attenuator
5o201008S
Specs
Attenuator Type
Variable
Frequency
0.0 to 8 GHz
VSWR
1.3 :1
View Details