Spectrum Control Attenuator - Fixed Coaxial 8528A-03

Description
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet
Description
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 8528A-03 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8528A-03
Attenuator - Fixed Coaxial 8528A-03
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts

DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 8528A-03
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA103-72LF - 169194-AA103-72LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
4 suppliers
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details