Teledyne Relays RF Attenuator Relay A150-16-12

Description
The Series A150 ultraminiature Attenuator Relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 3 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A150 relays eliminate the need for additional external resistors. These single section, switchable attenuator relays have internal matched thin film attenuator pads in L, T or Pi configurations, as applicable. Relays are available in fixed increments of 1, 2, 3, 4, 5, 6, 8, 10, 16 and 20 dB, which can used singly or in combination to achieve the attenuation levels desired.
Request a Quote
Description
The Series A150 ultraminiature Attenuator Relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 3 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A150 relays eliminate the need for additional external resistors. These single section, switchable attenuator relays have internal matched thin film attenuator pads in L, T or Pi configurations, as applicable. Relays are available in fixed increments of 1, 2, 3, 4, 5, 6, 8, 10, 16 and 20 dB, which can used singly or in combination to achieve the attenuation levels desired.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Attenuator Relay
A150-16-12
RF Attenuator Relay A150-16-12
The Series A150 ultraminiature Attenuator Relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 3 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A150 relays eliminate the need for additional external resistors. These single section, switchable attenuator relays have internal matched thin film attenuator pads in L, T or Pi configurations, as applicable. Relays are available in fixed increments of 1, 2, 3, 4, 5, 6, 8, 10, 16 and 20 dB, which can used singly or in combination to achieve the attenuation levels desired.

The Series A150 ultraminiature Attenuator Relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 3 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A150 relays eliminate the need for additional external resistors. These single section, switchable attenuator relays have internal matched thin film attenuator pads in L, T or Pi configurations, as applicable. Relays are available in fixed increments of 1, 2, 3, 4, 5, 6, 8, 10, 16 and 20 dB, which can used singly or in combination to achieve the attenuation levels desired.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number A150-16-12
Product Name RF Attenuator Relay
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Jitter Attenuators - SI5342C-D10583-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details