Spectrum Control Attenuator - Fixed Coaxial 8516N-05

Description
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet
Description
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 8516N-05 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8516N-05
Attenuator - Fixed Coaxial 8516N-05
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts

DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 8516N-05
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details