HUBER+SUHNER AG Attenuator - Fixed Coaxial 84037341

Description
SMA plug(m) to SMA jack(f), 6dB, 2W
Request a Quote
Description
SMA plug(m) to SMA jack(f), 6dB, 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 84037341 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
84037341
Attenuator - Fixed Coaxial 84037341
SMA plug(m) to SMA jack(f), 6dB, 2W

SMA plug(m) to SMA jack(f), 6dB, 2W

Supplier's Site
Attenuators - 84037341 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84037341
Attenuators 84037341
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 84037341 84037341
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342D-D14096-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-RCAT-15+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, No Lead
View Details