Spectrum Control Attenuator - Fixed Coaxial 9029-02M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 9029-02M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
9029-02M
Attenuator - Fixed Coaxial 9029-02M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 9029-02M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details