Richardson RFPD Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 21
Product Name Notes
Attenuators SMP, DC - 18 GHz, 2 Watts
BNC plug(m) to BNC jack(f), 10dB, 1W
BNC plug(m) to BNC jack(f), 20dB, 1W
BNC plug(m) to BNC jack(f), 30dB, 1W
BNC plug(m) to BNC jack(f), 3dB, 2W
BNC plug(m) to BNC jack(f), 6dB, 2W
DC‐18 GHz, 10dB, SMA Fem/Fem
DC‐18 GHz, 20dB, SMA Fem/Fem
DC‐18 GHz, 3dB, SMA Fem/Fem
DC‐18 GHz, 6dB, SMA Fem/Fem
N plug(m) to N jack(f), 10dB, 1W
N plug(m) to N jack(f), 20dB, 1W
N plug(m) to N jack(f), 30dB, 1W
N plug(m) to N jack(f), 3dB, 2W
N plug(m) to N jack(f), 6dB, 2W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA plug(m) to SMA jack(f), 10dB, 1W
SMA plug(m) to SMA jack(f), 20dB, 1W
SMA plug(m) to SMA jack(f), 3dB, 2W
SMA plug(m) to SMA jack(f), 6dB, 1W
TYPE N ATTENUATOR; UP TO 18 GHZ; 5 WATTS

<< Prev Next >>