Richardson RFPD Attenuator - Digitally Controlled ADRF5700BCCZN

Description
The ADRF5700 is a silicon, 5-bit digital attenuator with 46 dB attenuation control range in 2 dB steps. This device operates from 100 MHz to 22 GHz with better than 2.0 dB of insertion loss and excellent attenuation accuracy. The ADRF5700 supports bidirectional operation and has a RF input power handling capability of 24 dBm average and 30 dBm peak for all attenuation states. The ADRF5700 requires a dual-supply voltage of +3.3 V and −3.3 V. The device features parallel mode control, and complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.
Request a Quote Datasheet
Description
The ADRF5700 is a silicon, 5-bit digital attenuator with 46 dB attenuation control range in 2 dB steps. This device operates from 100 MHz to 22 GHz with better than 2.0 dB of insertion loss and excellent attenuation accuracy. The ADRF5700 supports bidirectional operation and has a RF input power handling capability of 24 dBm average and 30 dBm peak for all attenuation states. The ADRF5700 requires a dual-supply voltage of +3.3 V and −3.3 V. The device features parallel mode control, and complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - ADRF5700BCCZN - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
ADRF5700BCCZN
Attenuator - Digitally Controlled ADRF5700BCCZN
The ADRF5700 is a silicon, 5-bit digital attenuator with 46 dB attenuation control range in 2 dB steps. This device operates from 100 MHz to 22 GHz with better than 2.0 dB of insertion loss and excellent attenuation accuracy. The ADRF5700 supports bidirectional operation and has a RF input power handling capability of 24 dBm average and 30 dBm peak for all attenuation states. The ADRF5700 requires a dual-supply voltage of +3.3 V and −3.3 V. The device features parallel mode control, and complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.

The ADRF5700 is a silicon, 5-bit digital attenuator with 46 dB attenuation control range in 2 dB steps.

This device operates from 100 MHz to 22 GHz with better than 2.0 dB of insertion loss and excellent attenuation accuracy. The ADRF5700 supports bidirectional operation and has a RF input power handling capability of 24 dBm average and 30 dBm peak for all attenuation states.

The ADRF5700 requires a dual-supply voltage of +3.3 V and −3.3 V. The device features parallel mode control, and complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number ADRF5700BCCZN
Product Name Attenuator - Digitally Controlled
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18B10W-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 6 dB
View Details
Attenuator - Fixed Coaxial - 18AH-02 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 2 dB
View Details
Attenuator - Fixed Coaxial - 18B-40 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 40 dB
View Details
Attenuator - Fixed Coaxial - 18N-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details