Spectrum Control 81 High Power Fixed Coaxial Attenuator (Type N, 500 W, DC-10 GHz) 81-30-43

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
81 High Power Fixed Coaxial Attenuator (Type N, 500 W, DC-10 GHz) - 81-30-43 - APITech
Fairview, PA, United States
81 High Power Fixed Coaxial Attenuator (Type N, 500 W, DC-10 GHz)
81-30-43
81 High Power Fixed Coaxial Attenuator (Type N, 500 W, DC-10 GHz) 81-30-43
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 81-30-43 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
81-30-43
Attenuator - Fixed Coaxial 81-30-43
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 81-30-43 81-30-43
Product Name 81 High Power Fixed Coaxial Attenuator (Type N, 500 W, DC-10 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K5 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details