Spectrum Control Attenuator - Fixed Coaxial 8528A-07

Description
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet
Description
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 8528A-07 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8528A-07
Attenuator - Fixed Coaxial 8528A-07
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts

DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 8528A-07
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Attenuators - 3157-FW-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers