Spectrum Control 89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) 89-30-11

Description
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Request a Quote Datasheet
Description
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) - 89-30-11 - APITech
Fairview, PA, United States
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz)
89-30-11
89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) 89-30-11
Fixed Coaxial Attenuator (2.92mm, 40 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product

Fixed Coaxial Attenuator (2.92mm, 40 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 89-30-11 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
89-30-11
Attenuator - Fixed Coaxial 89-30-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 89-30-11 89-30-11
Product Name 89 Medium Power Fixed Coaxial Attenuator (2.92mm, 20 W, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-40000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details