KYOCERA AVX Components Corporation 0.75W 20 GHz Attenuator AT0603C10ECAC7

Description
Attenuators 10db 0.75W 0603 DC to 20 GHz Product overview: AT0603C10ECAC7 from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0.75W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603C10ECAC7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators 10db 0.75W 0603 DC to 20 GHz Product overview: AT0603C10ECAC7 from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0.75W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603C10ECAC7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W 20 GHz Attenuator - 852-AT0603C10ECAC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 20 GHz Attenuator
852-AT0603C10ECAC7
0.75W 20 GHz Attenuator 852-AT0603C10ECAC7
Attenuators 10db 0.75W 0603 DC to 20 GHz Product overview: AT0603C10ECAC7 from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0.75W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603C10ECAC7 can be used for catalog matching and distributor lookup.

Attenuators 10db 0.75W 0603 DC to 20 GHz Product overview: AT0603C10ECAC7 from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 0.75W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603C10ECAC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - PCB Mount - AT0603C10ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603C10ECAC7
Attenuator - PCB Mount AT0603C10ECAC7
Note: This is a non-stock item. Please refer to AT0603C10ECATD and AT0603C10ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603C10ECATD and AT0603C10ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site
Attenuators - 478-AT0603C10ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AT0603C10ECAC7 AT0603C10ECAC7 478-AT0603C10ECAC7-ND
Product Name 0.75W 20 GHz Attenuator Attenuator - PCB Mount Attenuators
Package Type Tray Surface Mount 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
4000 MHZ Attenuator - 852-DAT-31R5A-PN+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details