Spectrum Control Attenuator - Fixed Coaxial 87-16/5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 87-16/5 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
87-16/5
Attenuator - Fixed Coaxial 87-16/5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 87-16/5
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U - ZTDAT-8-44G63K - Mini-Circuits
Specs
Frequency 0.1000 to 43.5 GHz
Insertion Loss 7 to 20 dB
Attenuation 0.0 to 63 dB
View Details