Spectrum Control Attenuator - Fixed Coaxial 8528A-00

Description
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet
Description
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 8528A-00 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8528A-00
Attenuator - Fixed Coaxial 8528A-00
DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts

DC Blocking Attenuator Type F, 10 MHz - 2 GHz, 200 Volts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 8528A-00
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.35-4.0 GHz Two-Bit Digital Attenuator - SKY12338-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
6 suppliers
Attenuators - 3157-YAT-12A+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers