Arrow Electronics Attenuator - Digitally Controlled AA116-72LF

Description
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz
Request a Quote Datasheet
Description
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - AA116-72LF - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AA116-72LF
Attenuator - Digitally Controlled AA116-72LF
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz

GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number AA116-72LF
Product Name Attenuator - Digitally Controlled
Number of Bits 1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details